RECOM Power, Inc. DC to DC Converter RSO-2412D/H2

Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Request a Quote Datasheet
Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RSO-2412D/H2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-2412D/H2
DC to DC Converter RSO-2412D/H2
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RSO-2412D/H2
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details
Power Supply Chip >> DC-DC Converters - LM27761DSGR - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage -5 to -1.5 volts
Input Voltage 2.7 to 5.5 volts
IOUT 0.2500 amps
View Details