High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RSO-243.3S/H3 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |