DC DC CONVERTER 12V 1W Product overview: RSO-2412S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-2412S can be used for catalog matching and distributor lookup.
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Manufacturer: Recom Power
Win Source Part Number: 814170-RSO-2412S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, SCP
Applications: ITE (Commercial)
Power (Watts): 1W
Control Features: Enable, Active Low
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Maximum Input Voltage: 36V
Manufacturer Package: 8-SIP Module, 7 Leads
Current - Output (Maximum): 83mA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RSO-2412S | RSO-2412S | 814170-RSO-2412S |
| Product Name | 12V 1W DC-DC Converter IC | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RSO-2412S |
| Package Type | Other; Tube | Other; 8-SIP Module, 7 Leads |