3 W SMD DIP14 DC/DC converter with 9-18 VDC input, 12 VDC single output, 2 kVDC isolation, and operating temperature range from -40°C to +81°C without derating; features over current, over load, and short circuit protection; certified to IEC/EN/UL62368-1 3rd Edition, EN55032, EN55035, and EN55024; packaged in tube or tape and reel.
3W DC/DC-Converter 'ECONOLINE' SMD DIP14 2kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RSH3-1212S/H2 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |