RECOM Power, Inc. DC-DC Converters RS6-2415S

Description
Recom RS6-2415S DC/DC Converter
Request a Quote Datasheet
Description
Recom RS6-2415S DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1244213 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1244213
DC-DC Converters 1244213
Recom RS6-2415S DC/DC Converter

Recom RS6-2415S DC/DC Converter

Supplier's Site
DC-DC Converters - 1668811 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668811
DC-DC Converters 1668811
Recom RS6-2415S DC/DC Converter

Recom RS6-2415S DC/DC Converter

Supplier's Site
DC to DC Converter - RS6-2415S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS6-2415S
DC to DC Converter RS6-2415S
6W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 2:1

6W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 2:1

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet
15V 6W DC-DC Converter IC - 132-RS6-2415S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6W DC-DC Converter IC
132-RS6-2415S
15V 6W DC-DC Converter IC 132-RS6-2415S
DC DC CONVERTER 15V 6W Product overview: RS6-2415S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS6-2415S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 6W Product overview: RS6-2415S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS6-2415S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1244213 RS6-2415S 132-RS6-2415S
Product Name DC-DC Converters DC to DC Converter Connectors,Interconnects 15V 6W DC-DC Converter IC
Package Type Other; Sip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers