RECOM Power, Inc. 9V 1W DC-DC Converter IC RSO-2409SZ/H3

Description
DC DC CONVERTER 9V 1W Product overview: RSO-2409SZ/H3 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-2409SZ/H3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 9V 1W Product overview: RSO-2409SZ/H3 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-2409SZ/H3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 1W DC-DC Converter IC - 132-RSO-2409SZ/H3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 1W DC-DC Converter IC
132-RSO-2409SZ/H3
9V 1W DC-DC Converter IC 132-RSO-2409SZ/H3
DC DC CONVERTER 9V 1W Product overview: RSO-2409SZ/H3 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-2409SZ/H3 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 1W Product overview: RSO-2409SZ/H3 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-2409SZ/H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - RSO-2409SZ/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-2409SZ/H3
DC to DC Converter RSO-2409SZ/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RSO-2409SZ/H3 RSO-2409SZ/H3
Product Name 9V 1W DC-DC Converter IC DC to DC Converter
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers