DC/DC,Reg,9-18Vin,5V
Recom RSO-1205S DC/DC Converter
Recom RSO-1205S DC/DC Converter
Win Source Part Number: 1352300-RSO-1205S
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RSO (1W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RSO-1205
California Prop 65: Warning Information
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 417348P | 417348 | 1352300-RSO-1205S | RSO-1205S |
| Product Name | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Input Voltage | 18 volts | 18 volts | 9 to 18 volts |