2W DC/DC-Converter 'ECONOLINE' SMD DIP14 3kV reg
Win Source Part Number: 1350026-RSH2-3.33.3S
Category: Power Supplies - Board Mount - DC DC Converters
Series: RSH2
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Size / Dimension: 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1.65 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 76%
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Recom Power
Approval Agency: cURus
Standard Number: 62368-1
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RSH2-3.33.3S/H3 | 1350026-RSH2-3.33.3S/H3 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 3.3 volts | 2.8 to 5.5 volts |