RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters RSO-243.3S

Description
Manufacturer: Recom Power Win Source Part Number: 1335315-RSO-243.3S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1582-5,10002982, RSO243.3S,RSO-243.3S -ND,RSO2433S Base Product Number: RSO-243.3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 1335315-RSO-243.3S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1582-5,10002982, RSO243.3S,RSO-243.3S -ND,RSO2433S Base Product Number: RSO-243.3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335315-RSO-243.3S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335315-RSO-243.3S
Power Supplies - Board Mount - DC DC Converters 1335315-RSO-243.3S
Manufacturer: Recom Power Win Source Part Number: 1335315-RSO-243.3S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1582-5,10002982, RSO243.3S,RSO-243.3S -ND,RSO2433S Base Product Number: RSO-243.3 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335315-RSO-243.3S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Mounting: Through Hole
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 70%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1582-5,10002982,RSO243.3S,RSO-243.3S-ND,RSO2433S
Base Product Number: RSO-243.3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3.3V 1W DC-DC Converter IC - 132-RSO-243.3S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W DC-DC Converter IC
132-RSO-243.3S
3.3V 1W DC-DC Converter IC 132-RSO-243.3S
DC DC CONVERTER 3.3V 1W Product overview: RSO-243.3S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-243.3S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 1W Product overview: RSO-243.3S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-243.3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 417382 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417382
DC-DC Converters 417382
Recom RSO-243.3S DC/DC Converter

Recom RSO-243.3S DC/DC Converter

Supplier's Site
DC-DC Converters - 1668909 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668909
DC-DC Converters 1668909
Recom RSO-243.3S DC/DC Converter

Recom RSO-243.3S DC/DC Converter

Supplier's Site
DC to DC Converter - RSO-243.3S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-243.3S
DC to DC Converter RSO-243.3S
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335315-RSO-243.3S 132-RSO-243.3S 417382 RSO-243.3S
Product Name Power Supplies - Board Mount - DC DC Converters 3.3V 1W DC-DC Converter IC DC-DC Converters DC to DC Converter
Package Type Other; 8-SIP Module, 7 Leads Other; Tube Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details