The RS6-1212S is a 6W single-output DC/DC converter in an SIP8 package measuring 21.8 x 9.2 x 11.1 mm, designed for high-density industrial power supply applications. It accepts a 9 to 18 VDC input and provides a regulated 12 VDC output at up to 500 mA with 87% efficiency. The converter features 1.6 kVDC isolation, an operating temperature range of -40°C to +75°C without derating, remote on/off control, and complies with EN60950-1, UL/IEC/EN62368-1, and EN55032 standards. It has a non-conductive plastic case with epoxy potting (UL94 V-0) and weighs 4.0 g.
The RS6 series offer very high power density (2.7W/cm3), wide input voltage range and an industrial operating temperature range of -40 C to +75 C without derating. High efficiency, tight regulation, 2kVDC isolation and remote on/off are just some of the characteristics of this advanced SIP8 6W converter which is ideal for high density power supply designs in demanding industrial applications.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RS6-1212S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |