RECOM Power, Inc. DC to DC Converter RSO-2412S/H3

Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Request a Quote Datasheet
Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RSO-2412S/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-2412S/H3
DC to DC Converter RSO-2412S/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RSO-2412S/H3
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details