Manufacturer: Recom Power
Win Source Part Number: 932442-RS-4805S
Series: ECONOLINE RS (2W)
Operating Temperature Range: -45°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 400mA 36V - 72V Input
Package: Tube
Package: 8-SIP Module, 7 Leads
Mounting: Through Hole
Family Name: RS-4805
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10000726, 945-1325, RS4805S
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 932442-RS-4805S | RS-4805S |
| Product Name | Power Supplies Board Mount DCDC Converters - RS-4805S | DC to DC Converter |
| Package Type | Other; 8-SIP Module, 7 Leads |