The RSH3-2405S/H3 is a 3W DC/DC converter in a compact SMD DIP14 package measuring 18.9 x 17.2 x 8.7 mm, designed for industrial applications with no derating from -40°C to +81°C. It features 3kVDC/1minute isolation voltage, regulated output, and protection against overcurrent, overload, and short circuit conditions. The converter operates from an input range of 18-36VDC, delivers 5VDC at 600mA with 80% efficiency, and complies with IEC/EN/UL62368-1 3rd Edition and EN55032/EN55035 standards. It includes ON/OFF control and meets MIL-HDBK-217F reliability metrics at +81°C. The device is certified for pollution degree PD2 and operates up to 5000m altitude.
3W DC/DC-Converter 'ECONOLINE' SMD DIP14 3kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RSH3-2405S/H3 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |