Manufacturer: Recom Power
Win Source Part Number: 892427-RSO-0505S/H3
Series: ECONOLINE RSO (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 9V Input
Package: Tube
Package: 8-SIP Module, 7 Leads
Mounting: Through Hole
Family Name: RSO-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1328, RSO0505S/H3, 10004147, RSO0505SH3
1W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 2:1
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 892427-RSO-0505S/H3 | RSO-0505S/H3 |
| Product Name | Power Supplies Board Mount DCDC Converters - RSO-0505S/H3 | DC to DC Converter |
| Package Type | Other; 8-SIP Module, 7 Leads |