RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters RSO-2405S/H3

Description
Manufacturer: Recom Power Win Source Part Number: 1335340-RSO-2405S/H3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial), Medical Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1575-5,10003930, RSO2405S/H3,RSO2405S H3,RSO-2405S/H3-ND Base Product Number: RSO-2405 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 1335340-RSO-2405S/H3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial), Medical Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1575-5,10003930, RSO2405S/H3,RSO2405S H3,RSO-2405S/H3-ND Base Product Number: RSO-2405 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335340-RSO-2405S/H3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335340-RSO-2405S/H3
Power Supplies - Board Mount - DC DC Converters 1335340-RSO-2405S/H3
Manufacturer: Recom Power Win Source Part Number: 1335340-RSO-2405S/H3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial), Medical Standard Package: 22 Mounting: Through Hole Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1575-5,10003930, RSO2405S/H3,RSO2405S H3,RSO-2405S/H3-ND Base Product Number: RSO-2405 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335340-RSO-2405S/H3
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial), Medical
Standard Package: 22
Mounting: Through Hole
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1575-5,10003930,RSO2405S/H3,RSO2405SH3,RSO-2405S/H3-ND
Base Product Number: RSO-2405
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - RSO-2405S/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-2405S/H3
DC to DC Converter RSO-2405S/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335340-RSO-2405S/H3 RSO-2405S/H3
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227510P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details