The RSO-1212S is a 1 W DC/DC converter in an SIP8 package, measuring 21.8 x 11.1 x 9.2 mm, with a 2:1 input voltage range of 4.5-9 VDC, delivering 12 VDC at 83 mA. It features 1 kVDC isolation, continuous short circuit protection, and an operating temperature range of -40°C to +100°C. The package is made of UL94V-0 rated material and includes an ON/OFF control pin. It is certified to UL60950-1, CAN/CSA 60950-1-07, IEC/EN60950-1, and carries a CB Report.
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RSO-1212S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |