RECOM Power, Inc. DC-DC Converters RSO-2405SZ/H3

Description
Recom RSO-2405SZ/H3 DC/DC Converter
Request a Quote Datasheet
Description
Recom RSO-2405SZ/H3 DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 417275 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417275
DC-DC Converters 417275
Recom RSO-2405SZ/H3 DC/DC Converter

Recom RSO-2405SZ/H3 DC/DC Converter

Supplier's Site
DC-DC Converters - 417275P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417275P
DC-DC Converters 417275P
DC/DC,Reg,9-36Vin,5V o 0.2A,1W,3kV

DC/DC,Reg,9-36Vin,5Vo 0.2A,1W,3kV

Supplier's Site
DC-DC Converters - 1668907 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668907
DC-DC Converters 1668907
Recom RSO-2405SZ/H3 DC/DC Converter

Recom RSO-2405SZ/H3 DC/DC Converter

Supplier's Site
DC to DC Converter - RSO-2405SZ/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RSO-2405SZ/H3
DC to DC Converter RSO-2405SZ/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 417275 417275P RSO-2405SZ/H3
Product Name DC-DC Converters DC-DC Converters DC to DC Converter
Package Type Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226873P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details