The FF150R17KE4 is a 62mm C-series IGBT module with Trench/Fieldstop IGBT4 and emitter-controlled diode, rated for 1700 V collector-emitter voltage and 150 A continuous collector current, with a peak current of 300 A. It features an isolated baseplate, 4 kV AC 1-minute insulation, and operates with an extended junction temperature up to 175 °C. The module has a creepage distance of 229.3 mm and clearance of 213.0 mm, and is designed for high-power converters, motor drives, and wind turbines. Mounting torque is specified at 6.00 Nm for the module's screw terminals.
IGBT Modules IGBT Module 150A 1700V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF150R17KE4 |
| Product Name | IGBT Modules |