EasyPACK™ 2B 1200 V, 200 A 3-level phase leg IGBT module with active "Neutral Point Clamp 2", NTC, High Speed IGBT H3 and PressFIT Contact Technology.
Summary of Features
Low inductive design
Low switching losses
Low VCEsat
Al2O3 substrate with low thermal resistance
Compact design
PressFIT Contact Technology
Rugged mounting due to integrated mounting clamps
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Applications
Motor control and drives
Photovoltaic
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
2ED020I12-F2 | Gate Driver ICs
2ED020I12-FI | Gate Driver ICs
1EDC60H12AH | Gate Driver ICs
FF600R17ME4P | IGBT Modules
FP150R12KT4P | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1EDI20I12MF | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
F3L200R12N2H3_B47 | IGBT Modules
1ED020I12-F2 | Gate Driver ICs
XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF500R17KE4 | IGBT Modules
1EDI20I12AF | Gate Driver ICs
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF150R12RT4 | IGBT Modules
2ED020I12-F2 | Gate Driver ICs
2ED020I12-FI | Gate Driver ICs
1EDC60H12AH | Gate Driver ICs
FF600R17ME4P | IGBT Modules
FP150R12KT4P | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1EDI20I12MF | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1 2 3 4
EasyPACK™ 2B 1200 V, 200 A 3-level phase leg IGBT module with active "Neutral Point Clamp 2", NTC, High Speed IGBT H3 and PressFIT Contact Technology.
Summary of Features
- Low inductive design
- Low switching losses
- Low VCEsat
- Al2O3 substrate with low thermal resistance
- Compact design
- PressFIT Contact Technology
- Rugged mounting due to integrated mounting clamps
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Applications
- Motor control and drives
- Photovoltaic
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- 2ED020I12-F2 |
Gate Driver ICs
- 2ED020I12-FI |
Gate Driver ICs
- 1EDC60H12AH |
Gate Driver ICs
- FF600R17ME4P |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1EDI20I12MF |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- F3L200R12N2H3_B47 |
IGBT Modules
- 1ED020I12-F2 |
Gate Driver ICs
- XMC4500-F144K1024 AC |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF500R17KE4 |
IGBT Modules
- 1EDI20I12AF |
Gate Driver ICs
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF150R12RT4 |
IGBT Modules
- 2ED020I12-F2 |
Gate Driver ICs
- 2ED020I12-FI |
Gate Driver ICs
- 1EDC60H12AH |
Gate Driver ICs
- FF600R17ME4P |
IGBT Modules
- FP150R12KT4P |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1EDI20I12MF |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1
2
3
4