EasyPACK™ 3B 950 V, 400 A ANPC (active neutral point clamping) IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, Emitter Controlled diode, NTC and PressFIT contact technology. Together with FS3L200R10W3S7F_B11, it provides a total solution for 1500 V 3-phase PV string inverters.
Summary of Features
S7: extremly low switching loss and soft turn-off behavior
1200 V CoolSiC™ diodes reduces switching loss of IGBT
3-level topology reduces filter size, weight and cost
CTI>400
Innovative mechanical concept reduces Rthjh
Tvj op = 150°C
Baseplate less design
PressFIT pins
Benefits
enables single inverter with more than 200kW output power at 16 kHz switching frequency
Complies with the relavant standards of 1500V PV inverter. It provides enough creepage distance and is tested according to necessary isolation requirement
Solder-less, fast assembly process to form reliable connection thanks to PressFIT terminals
Applications
1-phase string inverter solutions
Energy Storage Systems
Photovoltaic
EasyPACK™ 3B 950 V, 400 A ANPC (active neutral point clamping) IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, Emitter Controlled diode, NTC and PressFIT contact technology. Together with FS3L200R10W3S7F_B11, it provides a total solution for 1500 V 3-phase PV string inverters.
Summary of Features
- S7: extremly low switching loss and soft turn-off behavior
- 1200 V CoolSiC™ diodes reduces switching loss of IGBT
- 3-level topology reduces filter size, weight and cost
- CTI>400
- Innovative mechanical concept reduces Rthjh
- Tvj op = 150°C
- Baseplate less design
- PressFIT pins
Benefits
- enables single inverter with more than 200kW output power at 16 kHz switching frequency
- Complies with the relavant standards of 1500V PV inverter. It provides enough creepage distance and is tested according to necessary isolation requirement
- Solder-less, fast assembly process to form reliable connection thanks to PressFIT terminals
Applications
- 1-phase string inverter solutions
- Energy Storage Systems
- Photovoltaic