6500 V IHV, 500 A 190 mm chopper IGBT Module with IGBT3 - The best solution for your medium voltage and drives applications.
Summary of Features
Low VCE(sat)
AlSiC Base Plate for increased Thermal Cycling Capability
Extended Storage Temperature down to T(stg) = -55°C
Package with CTI > 600
Package with enhanced Insulation of 10.2kV AC 1min
High Creepage and Clearance Distance
Benefits
Standardized housing
Applications
Motor control and drives
Traction
Designers who used this product also designed with
FZ2400R17HP4 | IGBT Modules
T1930N38TOF VT | Thyristor Discs
D4600U45X172 | IGCT/IGBT - Freewheeling Diodes
DZ1070N22K | Thyristor / Diode Modules
FF1200R12IE5P | IGBT Modules
D6001N50T | Rectifier Diodes
TLE9104SH | FLEX | Multichannel SPI Low-Side Power Switch
FF450R33T3E3_B5 | IGBT Modules
FF500R17KE4 | IGBT Modules
FF650R17IE4DP_B2 | IGBT Modules
DZ435N40K | Thyristor / Diode Modules
FF900R12IP4D | IGBT Modules
DD98N22K | Thyristor / Diode Modules
FZ2400R17HP4 | IGBT Modules
T1930N38TOF VT | Thyristor Discs
D4600U45X172 | IGCT/IGBT - Freewheeling Diodes
DZ1070N22K | Thyristor / Diode Modules
FF1200R12IE5P | IGBT Modules
D6001N50T | Rectifier Diodes
TLE9104SH | FLEX | Multichannel SPI Low-Side Power Switch
FF450R33T3E3_B5 | IGBT Modules
1 2 3 4
6500 V IHV, 500 A 190 mm chopper IGBT Module with IGBT3 - The best solution for your medium voltage and drives applications.
Summary of Features
- Low VCE(sat)
- AlSiC Base Plate for increased Thermal Cycling Capability
- Extended Storage Temperature down to T(stg) = -55°C
- Package with CTI > 600
- Package with enhanced Insulation of 10.2kV AC 1min
- High Creepage and Clearance Distance
Benefits
Applications
- Motor control and drives
- Traction
Designers who used this product also designed with
- FZ2400R17HP4 |
IGBT Modules
- T1930N38TOF VT |
Thyristor Discs
- D4600U45X172 |
IGCT/IGBT - Freewheeling Diodes
- DZ1070N22K |
Thyristor / Diode Modules
- FF1200R12IE5P |
IGBT Modules
- D6001N50T |
Rectifier Diodes
- TLE9104SH |
FLEX | Multichannel SPI Low-Side Power Switch
- FF450R33T3E3_B5 |
IGBT Modules
- FF500R17KE4 |
IGBT Modules
- FF650R17IE4DP_B2 |
IGBT Modules
- DZ435N40K |
Thyristor / Diode Modules
- FF900R12IP4D |
IGBT Modules
- DD98N22K |
Thyristor / Diode Modules
- FZ2400R17HP4 |
IGBT Modules
- T1930N38TOF VT |
Thyristor Discs
- D4600U45X172 |
IGCT/IGBT - Freewheeling Diodes
- DZ1070N22K |
Thyristor / Diode Modules
- FF1200R12IE5P |
IGBT Modules
- D6001N50T |
Rectifier Diodes
- TLE9104SH |
FLEX | Multichannel SPI Low-Side Power Switch
- FF450R33T3E3_B5 |
IGBT Modules
1
2
3
4