The DF300R12KE3 is an IGBT module designed for high-power switching applications, featuring a 1200 V collector-emitter voltage rating and a continuous collector current of 300 A at 80°C. It is packaged in a module with a case-to-heatsink thermal resistance of 0.010 K/W, and operates within a junction temperature range of -40°C to 125°C. The module incorporates an integrated free-wheel diode and a chopper diode, with a maximum junction temperature of 150°C. The device has a module stray inductance of 20 nH and an insulation test voltage of 2.5 kV RMS. Internal insulation uses Al₂O₃ with a comparative tracking index of 425. Mounting torque for mechanical fasteners is 3.0 to 6.0 Nm, and terminal connection torque is 2.5 to 5.0 Nm. The module weighs 340 g.
IGBT Modules 1200V 300A DUAL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DF300R12KE3 |
| Product Name | IGBT Modules |