Insulated Gate Bipolar Transistor, 3300V V(BR)CES, N-Channel
IGBT Module Trench Field Stop 2 Independent 3300V 1000A 11500W Chassis Mount Module
IGBT MODULE 3300V 1000A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FD1000R33HL3KBPSA1 | FD1000R33HL3KBPSA1-ND | FD1000R33HL3KBPSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | AG-IHVB19-311 | Module |