FF1200R17IP5 is a PrimePACK™2 module with Trench/Fieldstop IGBT5 and Emitter Controlled 5 diode, designed for high-power converter, motor drive, traction, and wind turbine applications. It has a collector-emitter voltage rating of 1700 V, a continuous collector current of 1200 A at 85 °C case temperature, and a peak collector current of 2400 A. The module operates with a maximum junction temperature of 175 °C, features a package with CTI > 400, and includes an NTC thermistor for temperature monitoring. The internal gate resistor is 1.2 Ω, and the input capacitance is 68.0 nF at 1000 kHz. The thermal resistance from junction to case is 0.196 K/W for the IGBT and 0.229 K/W for the diode.
PrimePACK™2 1700 V, 1200 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT interconnection technology, Emitter Controlled 5 diode and NTC.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF1200R17IP5 |
| Product Name | IGBT Modules |
| VCES | 1700 volts |
| VCE(on) | 1.75 volts |
| IC(max) | 1200 amps |