PrimePACK™ 3+ 1200 V, 2400 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
Highest power density
Best-in-class VCEsat
Tvjop= 175°C for overload
Package with CTI > 400
High creepage and clearance distance
Integrated NTC temperature sensor
Benefits
Increase in power density
Less cooling effort for same output power
High power density enables frame jump
Avoidance of paralleling of IGBT modules
Standardized Housing
Applications
Central inverter solutions
Hydrogen electrolysis
Power conversion systems
Wind
PrimePACK™ 3+ 1200 V, 2400 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
- Highest power density
- Best-in-class VCEsat
- Tvjop= 175°C for overload
- Package with CTI > 400
- High creepage and clearance distance
- Integrated NTC temperature sensor
Benefits
- Increase in power density
- Less cooling effort for same output power
- High power density enables frame jump
- Avoidance of paralleling of IGBT modules
- Standardized Housing
Applications
- Central inverter solutions
- Hydrogen electrolysis
- Power conversion systems
- Wind