Infineon Technologies AG Power - IGBT - IGBT Modules - FF2000XTR17IE5 FF2000XTR17IE5

Description
PrimePACK™ 3+ 1700 V, 2000 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for LSC of wind turbine converters. Summary of Features High temperature (Tvjop=175°C) operation 20% higher o/p current than FF1800R17IP5 Copper bonds for high current Sintered chips for high power cycling Total losses reduced by up to 20% Package with CTI > 400 Benefits Increase in power density Up to 10 times longer lifetime Less cooling effort Enable higher system overload conditions Applications Traction Wind
Request a Quote Datasheet
Description
PrimePACK™ 3+ 1700 V, 2000 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for LSC of wind turbine converters. Summary of Features High temperature (Tvjop=175°C) operation 20% higher o/p current than FF1800R17IP5 Copper bonds for high current Sintered chips for high power cycling Total losses reduced by up to 20% Package with CTI > 400 Benefits Increase in power density Up to 10 times longer lifetime Less cooling effort Enable higher system overload conditions Applications Traction Wind
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF2000XTR17IE5 - FF2000XTR17IE5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF2000XTR17IE5
FF2000XTR17IE5
Power - IGBT - IGBT Modules - FF2000XTR17IE5 FF2000XTR17IE5
PrimePACK™ 3+ 1700 V, 2000 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for LSC of wind turbine converters. Summary of Features High temperature (Tvjop=175°C) operation 20% higher o/p current than FF1800R17IP5 Copper bonds for high current Sintered chips for high power cycling Total losses reduced by up to 20% Package with CTI > 400 Benefits Increase in power density Up to 10 times longer lifetime Less cooling effort Enable higher system overload conditions Applications Traction Wind

PrimePACK™ 3+ 1700 V, 2000 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for LSC of wind turbine converters.


Summary of Features

  • High temperature (Tvjop=175°C) operation
  • 20% higher o/p current than FF1800R17IP5
  • Copper bonds for high current
  • Sintered chips for high power cycling
  • Total losses reduced by up to 20%
  • Package with CTI > 400

Benefits

  • Increase in power density
  • Up to 10 times longer lifetime
  • Less cooling effort
  • Enable higher system overload conditions

Applications

  • Traction
  • Wind
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF2000XTR17IE5
Product Name Power - IGBT - IGBT Modules - FF2000XTR17IE5
VCES 1700 volts
VCE(on) 1.9 volts
IC(max) 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRGP50B60PD1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3
View Details
4 suppliers
IGBT Modules - BYM300B170DN2HOSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
 - AUIRGP65A40D0 - Rochester Electronics
Specs
Package Type TO-247; TO-247COPAK
Packing Method Tube; Tube
View Details
2 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DF5 - AIKB50N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
Package Type TO-263; PG-TO263-3
View Details