PrimePACK™ 3+ 2300 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
New voltage class of 2300 V low CR-FIT rate <100 FIT @1500 V, 25 °C, 0 meters above sea level
High current rating 1800 A in the PrimePACK™ 3+ package
Short-term overload temperature operation (Tvjop,max = 175 °C, <1 s)
Package with CTI >400
Benefits
High power density (1.6 MVA, air-cooled) in NPC2 topology with PrimePACK™3+ package (37 % higher than NPC1 IGBT4)
Reduced $/W at the system level
Better fault (LVRT/HVRT) handling capability
Lower failures in the field → lower inverter maintenance costs
Reduced effort in system design
Applications
Central inverter solutions
Hydrogen electrolyzer
Power conversion systems
Wind
PrimePACK™ 3+ 2300 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
- New voltage class of 2300 V low CR-FIT rate <100 FIT @1500 V, 25 °C, 0 meters above sea level
- High current rating 1800 A in the PrimePACK™ 3+ package
- Short-term overload temperature operation (Tvjop,max = 175 °C, <1 s)
- Package with CTI >400
Benefits
- High power density (1.6 MVA, air-cooled) in NPC2 topology with PrimePACK™3+ package (37 % higher than NPC1 IGBT4)
- Reduced $/W at the system level
- Better fault (LVRT/HVRT) handling capability
- Lower failures in the field → lower inverter maintenance costs
- Reduced effort in system design
Applications
- Central inverter solutions
- Hydrogen electrolyzer
- Power conversion systems
- Wind