The FD400R33KF2C-K is an IGBT module for brake-chopper applications, integrating an IGBT and a reverse diode in a module package with an AlSiC baseplate and AlN insulation. It supports a 3300 V collector-emitter voltage and 400 A continuous collector current. The IGBT has a total power dissipation of 4.8 kW at TC=25°C and an internal gate resistor of 1.3 Ω. The reverse diode supports 800 A peak repetitive forward current. Junction-to-case thermal resistance is 12.0 K/kW for the IGBT and 24.0 K/kW for the diode. The module passes a 6.0 kV RMS isolation test per IEC 601287-1 and IEC 60664-1. Mounting torque for M6 screws is 4.25-5.75 Nm. It complies with RoHS.
IGBT Modules N-CH 3.3KV 660A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FD400R33KF2C-K |
| Product Name | IGBT Modules |