The FF06MR12A04MA2 is a HybridPACK™ DSC S module with silicon carbide MOSFETs for automotive power train applications, featuring a 1200 V drain-source voltage rating, 190 A continuous and 380 A pulsed drain current, and an operating junction temperature of 175°C. It has a stray inductance of 7.5 nH, a module lead resistance of 0.45 mΩ per switch at 25°C, and is mounted in a compact package with an AlN substrate. The module includes an integrated NTC temperature sensor, provides 4.25 kV DC insulation for one second, and meets RoHS compliance and UL 94 V0 flammability standards. Its storage temperature range is -40°C to 125°C, and it weighs 30.9 g.
The power module implements the second generation CoolSiC™ Automotive MOSFET 1200 V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles
Summary of Features
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF06MR12A04MA2 |
| Product Name | Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FF06MR12A04MA2 |
| Package Type | PG-MDIP-11 |