F4-200R17N3E4_B58 is an EconoPACK™3 module with 1700 V collector-emitter voltage and 200 A continuous collector current, featuring Trench/Fieldstop IGBT4 and an emitter-controlled diode with an integrated NTC temperature sensor. It has a solder contact technology, isolated base plate, and a weight of 300 g. The module operates with a maximum junction temperature of 150 °C and supports a repetitive peak collector current of 400 A. Stray inductance is 34 nH, and module lead resistance is 3 mΩ per switch from terminals to chip. The isolation test voltage is 3.4 kV RMS, with a creepage distance of 10.0 mm and clearance of 7.5 mm. Storage temperature ranges from -40 °C to 125 °C. The module is qualified for industrial applications per IEC 60747, IEC 60749, and IEC 60068.
EconoPACK™ 3 1700 V, 200 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | F4-200R17N3E4_B58 |
| Product Name | IGBT Modules |
| IC(max) | 200 amps |