The FF1000R17IE4D_B2 is a PrimePACK™3 IGBT module for high-power applications including motor drives and wind turbines. It operates at 1700 V and handles 1000 A continuous collector current with a peak of 2000 A. The junction temperature rating is 150°C, with a copper base plate and Al2O3 internal insulation. An integrated NTC thermistor provides temperature feedback. The gate charge is 10.0 µC, and the internal gate resistor is 1.8 Ω. Creepage and clearance distances are 33.0 mm and 19.0 mm, respectively. The module meets IEC 60112 (CTI > 400) and weighs 1200 g. Thermal resistance from junction to case is 0.15 K/W.
IGBT Modules IGBT 1700V 1000A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF1000R17IE4D_B2 |
| Product Name | IGBT Modules |