Infineon Technologies AG 1200V 600A 3350W IGBT Transistor DF600R12IP4DBOSA1

Description
IGBT MOD 1200V 600A 3350W Product overview: DF600R12IP4DBOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 600A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 600A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-DF600R12IP4DBOSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1200V 600A 3350W Product overview: DF600R12IP4DBOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 600A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 600A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-DF600R12IP4DBOSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 600A 3350W IGBT Transistor
297-DF600R12IP4DBOSA1
1200V 600A 3350W IGBT Transistor 297-DF600R12IP4DBOSA1
IGBT MOD 1200V 600A 3350W Product overview: DF600R12IP4DBOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 600A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 600A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-DF600R12IP4DBOSA 1 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 600A 3350W Product overview: DF600R12IP4DBOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 600A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 600A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-DF600R12IP4DBOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - DF600R12IP4DBOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Single 1200V 600A 3350W Chassis Mount Module

IGBT Module Trench Field Stop Single 1200V 600A 3350W Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1032894-DF600R12IP4DBOSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1032894-DF600R12IP4DBOSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1032894-DF600R12IP4DBOSA1
Win Source Part Number: 1032894-DF600R12IP4D BOSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: PrimePACK™2 Package: Tray Standard Package: 3 Power - Max: 3350 W Configuration: Single Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 600 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 600A Current - Collector Cutoff (Max): 5 mA Input Capacitance (Cies) @ Vce: 37 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF450R12ME3BOSA1; BSM300GA170DLS; APTGT300A60TG; APTGT400DU120G; APTGT450A60GDF600R12 IP4D; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: DF600R12IP4D,SP00072 1118,INFINFDF600R12I P4DBOSA1,2156-DF600R 12IP4DBOSA1 Base Product Number: DF600R12

Win Source Part Number: 1032894-DF600R12IP4DBOSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: PrimePACK™2
Package: Tray
Standard Package: 3
Power - Max: 3350 W
Configuration: Single
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 600 A
Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 600A
Current - Collector Cutoff (Max): 5 mA
Input Capacitance (Cies) @ Vce: 37 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF450R12ME3BOSA1; BSM300GA170DLS; APTGT300A60TG; APTGT400DU120G; APTGT450A60GDF600R12IP4D;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: DF600R12IP4D,SP000721118,INFINFDF600R12IP4DBOSA1,2156-DF600R12IP4DBOSA1
Base Product Number: DF600R12

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - DF600R12IP4DBOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
DF600R12IP4DBOSA1
Discrete Semiconductor Products - Transistors - IGBTs DF600R12IP4DBOSA1
IGBT MOD 1200V 600A 3350W

IGBT MOD 1200V 600A 3350W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-DF600R12IP4DBOSA1 DF600R12IP4DBOSA1-ND 1032894-DF600R12IP4DBOSA1 DF600R12IP4DBOSA1
Product Name 1200V 600A 3350W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs - Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 3350 milliwatts
Unlock Full Specs
to access all available technical data