IGBT Module Trench Field Stop 2 Independent 1700V 1500A 20mW Chassis Mount Module
IGBT MOD 1700V 1500A 20MW
IGBT MOD, 1.7KV, 1.5KA; Continuous Collector Current:1.5kA; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 2184326 | FF1500R17IP5BPSA1-ND | FF1500R17IP5BPSA1 | 92AH4539 |
| Product Name | IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Mod, 1.7Kv, 1.5Ka; Continuous Collector Current Infineon |
| Package Type | PRIME3 | Module | TO-3 |