IGBT Module 200A 1200V 62mm C-Series
IGBT Modules N-CH 1.2KV 320A
IGBT Modules N-CH 1.2KV 320A
| RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | RF Transistors |
| Product Number | 1249046 | FF200R12KT4 | FF200R12KT4 | FF200R12KT4 |
| Product Name | IGBTs | IGBT Modules | Transistors | EUPC IGBTs |
| Polarity | N-Channel |