IGBT Module Trench Field Stop Half Bridge 1700V 1200A 20mW Chassis Mount Module
IGBT MOD, 1.7KV, 1.2KA; Continuous Collector Current:1.2kA; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
IGBT MOD 1700V 1200A 20MW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF1200R17IP5BPSA1-ND | 92AH4535 | FF1200R17IP5BPSA1 |
| Product Name | IGBT Modules | Igbt Mod, 1.7Kv, 1.2Ka; Continuous Collector Current Infineon | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module | TO-3 |