Infineon Technologies AG Power - IGBT - IGBT Modules - FD300R17KE4 FD300R17KE4

Description
62 mm 1700 V, 300 A chopper IGBT4 module with emitter controlled HE diode. Also availble with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA Certification with UL1557 E83336 Overload capability up to 175 °C max Optimized switching behaviour RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Commercial, construction and agricultural vehicles (CAV) General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1 2
Request a Quote Datasheet
Description
62 mm 1700 V, 300 A chopper IGBT4 module with emitter controlled HE diode. Also availble with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA Certification with UL1557 E83336 Overload capability up to 175 °C max Optimized switching behaviour RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Commercial, construction and agricultural vehicles (CAV) General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FD300R17KE4 - FD300R17KE4 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FD300R17KE4
FD300R17KE4
Power - IGBT - IGBT Modules - FD300R17KE4 FD300R17KE4
62 mm 1700 V, 300 A chopper IGBT4 module with emitter controlled HE diode. Also availble with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA Certification with UL1557 E83336 Overload capability up to 175 °C max Optimized switching behaviour RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Commercial, construction and agricultural vehicles (CAV) General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1 2

62 mm 1700 V, 300 A chopper IGBT4 module with emitter controlled HE diode. Also availble with pre-applied Thermal Interface Material.


Summary of Features

  • designed for frequency controlled drives
  • UL/CSA Certification with UL1557 E83336
  • Overload capability up to 175 °C max
  • Optimized switching behaviour
  • RoHS compliant

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • Commercial, construction and agricultural vehicles (CAV)
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Photovoltaic
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 1ED3320MC12N |
    Gate driver ICs
  • FF225R17ME7_B11 |
    IGBT modules
  • 1ED3321MC12N |
    Gate driver ICs
  • FF450R17ME7_B11 |
    IGBT modules
  • IMBF170R450M1 |
    Silicon Carbide MOSFET Discretes
  • 2EP130R |
    Transformer Driver ICs
  • 1ED3320MC12N |
    Gate driver ICs
  • FF225R17ME7_B11 |
    IGBT modules
  • 1ED3321MC12N |
    Gate driver ICs
  • FF450R17ME7_B11 |
    IGBT modules
  • IMBF170R450M1 |
    Silicon Carbide MOSFET Discretes
  • 2EP130R |
    Transformer Driver ICs
  • 1ED3320MC12N |
    Gate driver ICs
  • FF225R17ME7_B11 |
    IGBT modules

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FD300R17KE4
Product Name Power - IGBT - IGBT Modules - FD300R17KE4
VCES 1700 volts
VCE(on) 1.95 volts
IC(max) 300 amps
Unlock Full Specs
to access all available technical data