The FF300R06KE3_B2 is a 62mm C-series IGBT module with trench/fieldstop IGBT3 and emitter-controlled diode, designed for inverter applications. It has a maximum collector-emitter voltage of 600 V and a continuous collector current of 300 A, with a total power dissipation of 940 W at 25°C case temperature. The module features an M5 power terminal and is mounted with a torque of 2.5 to 5.0 Nm. Its internal gate resistor is 1.0 Ω, input capacitance is 19.0 nF, and gate charge is 3.20 µC. The baseplate is copper, with Al2O3 insulation and a creepage distance of 20.0 mm. The storage temperature range is -40°C to 125°C, and the device is rated for 2.5 kV RMS isolation. The weight is 340 g.
IGBT Modules IGBT 600V 300A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF300R06KE3_B2 |
| Product Name | IGBT Modules |