Infineon Technologies AG IGBT Modules FF300R07ME4_B11

Description
EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased DC link Voltage High Short Circuit Capability Self Limiting Short Circuit Current Tvj op = 150°C Integrated NTC temperature sensor Isolated copper Base Plate Rugged selfacting PressFIT assembly Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Applications Commercial, construction and agricultural vehicles (CAV) Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote
Description
EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased DC link Voltage High Short Circuit Capability Self Limiting Short Circuit Current Tvj op = 150°C Integrated NTC temperature sensor Isolated copper Base Plate Rugged selfacting PressFIT assembly Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Applications Commercial, construction and agricultural vehicles (CAV) Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FF300R07ME4_B11 is a 650 V, 300 A EconoDUAL™3 module with TRENCHSTOP IGBT4 and emitter-controlled diodes, featuring an integrated NTC thermistor and copper base plate with PressFIT contact technology. It has a maximum junction operating temperature of 150 °C, a continuous collector current rating of 300 A, and a peak collector current rating of 600 A. The module measures 152 mm × 122 mm and weighs 345 g. It meets IEC 60747, IEC 60749, and IEC 60068 industrial application standards, with insulation compliance to IEC 61140 and IEC 60664-1, and a creepage distance of 14.7 mm minimum. Internal inductance is 20 nH, and the gate-emitter saturation voltage is 1.95 V at 25 °C with 300 A collector current.

Datasheet Summary
Powered by GS/AI

FF300R07ME4_B11 is a 650 V, 300 A EconoDUAL™3 module with TRENCHSTOP IGBT4 and emitter-controlled diodes, featuring an integrated NTC thermistor and copper base plate with PressFIT contact technology. It has a maximum junction operating temperature of 150 °C, a continuous collector current rating of 300 A, and a peak collector current rating of 600 A. The module measures 152 mm × 122 mm and weighs 345 g. It meets IEC 60747, IEC 60749, and IEC 60068 industrial application standards, with insulation compliance to IEC 61140 and IEC 60664-1, and a creepage distance of 14.7 mm minimum. Internal inductance is 20 nH, and the gate-emitter saturation voltage is 1.95 V at 25 °C with 300 A collector current.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FF300R07ME4_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FF300R07ME4_B11
IGBT Modules FF300R07ME4_B11
EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased DC link Voltage High Short Circuit Capability Self Limiting Short Circuit Current Tvj op = 150°C Integrated NTC temperature sensor Isolated copper Base Plate Rugged selfacting PressFIT assembly Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Applications Commercial, construction and agricultural vehicles (CAV) Motor Control Photovoltaic Uninterruptible power supplies (UPS)

EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology.


Summary of Features

  • Increased blocking voltage capability to 650V
  • Increased DC link Voltage
  • High Short Circuit Capability
  • Self Limiting Short Circuit Current
  • Tvj op = 150°C
  • Integrated NTC temperature sensor
  • Isolated copper Base Plate
  • Rugged selfacting PressFIT assembly
  • Standard Housing

Benefits

  • Compact Modules
  • Easy and most reliable assembly
  • No Plugs and Cables required
  • Ideal for Low Inductive System Designs

Applications

  • Commercial, construction and agricultural vehicles (CAV)
  • Motor Control
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FF300R07ME4_B11
IGBT Modules FF300R07ME4_B11
IGBT Modules IGBT Module 300A 650V

IGBT Modules IGBT Module 300A 650V

Buy Now Datasheet
Transistors FF300R07ME4_B11
IGBT Transistors / Modules ROHS

IGBT Transistors / Modules ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FF300R07ME4_B11 FF300R07ME4_B11 FF300R07ME4_B11
Product Name IGBT Modules IGBT Modules Transistors
VCES 650 volts
VCE(on) 1.55 volts
IC(max) 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB40N65DF5 - AIKB40N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 13 ns
View Details
Single IGBTs - 448-AIKYX160N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-4
Packing Method Tube
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers