The FF200R12MT4 is an EconoDUAL™2 IGBT module designed for motor drives and UPS systems, featuring a 1200 V voltage rating, a nominal collector current of 200 A, and a peak current of 400 A. It incorporates fourth-generation trench/field-stop IGBTs and emitter-controlled diodes with a negative temperature coefficient NTC thermistor for temperature monitoring. The module has a standard housing with an isolated base plate, dimensions of 120 mm by 70 mm, and weighs 200 g. It supports an operating junction temperature up to 175 °C, with a total power dissipation of 1050 W at 25 °C case temperature. Thermal resistance from junction to case is 0.062 K/W for the IGBT and 0.11 K/W for the diode. The module meets IEC 61140 basic insulation requirements and has an isolation voltage of 2.5 kV RMS. Terminal connection torque is specified as 2.5-5.0 Nm for M6 screws and 3.0-6.0 Nm for M5 mounting screws.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF200R12MT4 |
| Product Name | IGBT Modules |
| Polarity | Half Bridge |