IGBT Module Half Bridge Inverter 1200V 300A Chassis Mount Module
IGBT Modules MEDIUM POWER 62MM
IGBT MODULE 1200V 300A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-FF300R12KS4PHOSA1-ND | FF300R12KS4PHOSA1 | FF300R12KS4PHOSA1 |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |