- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules F4-100R17N3P4_B58

Description
EconoPACK™ 3 1700 V, 100 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established Econo module concept Isolated base plate Solder contact technology RoHS-compliant modules Integrated rectifier Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Fast, reliable and low cost mounting concept Applications Motor control and drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - F4-100R17N3P4_B58 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
F4-100R17N3P4_B58
IGBT Modules F4-100R17N3P4_B58
EconoPACK™ 3 1700 V, 100 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established Econo module concept Isolated base plate Solder contact technology RoHS-compliant modules Integrated rectifier Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Fast, reliable and low cost mounting concept Applications Motor control and drives

EconoPACK™ 3 1700 V, 100 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC.


Summary of Features

  • Low VCEsat with positive temperature coefficient
  • Established Econo module concept
  • Isolated base plate
  • Solder contact technology
  • RoHS-compliant modules
  • Integrated rectifier

Benefits

  • Compact module concept
  • Optimized development cycle time and cost
  • Configuration flexibility
  • Fast, reliable and low cost mounting concept

Applications

  • Motor control and drives
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number F4-100R17N3P4_B58
Product Name IGBT Modules
VCE(on) 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise RF Transistors - BFP183 - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type SOT143-4-1
Packing Method Tape Reel; TAPE & REEL
View Details
IGBT Discretes - IHW30N135R5 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCE(on) 1350 volts
Switching Speed 8 to 60 kHz
tf 120 ns
View Details
2 suppliers
Small Signal/Small Power MOSFET - BSP373N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
2 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR146 - BCR146 - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers