IGBT Module Single 1700V 930A 4150W Chassis Mount Module
IGBT MOD 1700V 930A 4150W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-FD650R17IE4BOSA2-ND | FD650R17IE4BOSA2 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |