Infineon Technologies AG IGBT Modules FF200R17KE4

Description
IGBT Modules IGBT Module 200A 1700V
Description
IGBT Modules IGBT Module 200A 1700V
Datasheet
Datasheet Summary
Powered by GS/AI

The FF200R17KE4 is a 62mm C-series IGBT module with a Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode, designed for high-power converters, motor drives, UPS systems, and wind turbines. It has a collector-emitter voltage rating of 1700 V, a nominal collector current of 200 A, and a peak collector current of 400 A. The module features a 4 kV AC 1-minute insulation rating, an isolated base plate, and a package with CTI > 400. It operates with an extended junction temperature up to 175°C and has a total power dissipation of 1250 W. The device meets standard packaging and mounting requirements with M6 screws and a weight of 340 g.

Datasheet Summary
Powered by GS/AI

The FF200R17KE4 is a 62mm C-series IGBT module with a Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode, designed for high-power converters, motor drives, UPS systems, and wind turbines. It has a collector-emitter voltage rating of 1700 V, a nominal collector current of 200 A, and a peak collector current of 400 A. The module features a 4 kV AC 1-minute insulation rating, an isolated base plate, and a package with CTI > 400. It operates with an extended junction temperature up to 175°C and has a total power dissipation of 1250 W. The device meets standard packaging and mounting requirements with M6 screws and a weight of 340 g.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Modules
FF200R17KE4
IGBT Modules FF200R17KE4
IGBT Modules IGBT Module 200A 1700V

IGBT Modules IGBT Module 200A 1700V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF200R17KE4
Product Name IGBT Modules
Unlock Full Specs
to access all available technical data