The FF225R17ME4_B11 is an EconoDUAL™3 module containing trench/fieldstop IGBT4 chips and emitter-controlled diodes, designed for motor drives, servo drives, UPS systems, and wind turbines. It is packaged in a standard housing with dimensions of 143.5 mm by 120.5 mm and features PressFIT terminals with an integrated NTC thermistor. The module supports a collector-emitter voltage of 1700 V, a nominal collector current of 225 A, and a peak collector current of 450 A, with a maximum junction temperature of 150 °C. Total power dissipation is rated at 1500 W. Electrical isolation meets 3.4 kV RMS for one minute. It complies with IEC 60114-1 and is qualified for automotive applications under AEC-Q200. The module weighs 345 g.
IGBT Modules IGBT Module 225A 1700V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF225R17ME4_B11 |
| Product Name | IGBT Modules |