The FD800R33KF2C-K is an IGBT module designed for chopper and traction drive applications, featuring a 3300 V blocking voltage and a nominal collector current of 800 A with a peak current of 1600 A. It uses an AlSiC base plate for enhanced thermal cycling performance and is packaged in a module form with a total weight of 1500 g. The module incorporates a reverse diode with a 3300 V reverse voltage and 1600 A peak forward current. Thermal resistance from junction to case is 8.0 K/kW for the IGBT and 16.0 K/kW for the diode. The module meets UL 94 V-0 flammability standards and is rated for 6.0 kV RMS isolation voltage. Mounting torque for M6 screws is specified between 4.25 and 5.75 Nm.
IGBT Modules N-CH 3.3KV 1.3KA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FD800R33KF2C-K |
| Product Name | IGBT Modules |