EconoPACK™ 4 650 V, 300 A 3-level phase leg IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material.
Summary of Features
Benefits
IGBT Modules IGBT Module 300A 650V Product overview: F3L300R07PE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 650V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 300A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-F3L300R07PE4 can be used for catalog matching and distributor lookup.
IGBT Modules IGBT Module 300A 650V
IGBT Modules IGBT Module 300A 650V
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | F3L300R07PE4 | 297-F3L300R07PE4 | F3L300R07PE4 | F3L300R07PE4 |
| Product Name | IGBT Modules | 300A 650V IGBT Transistor | IGBT Modules | Transistors |
| VCES | 650 volts | |||
| VCE(on) | 1.55 volts | |||
| IC(max) | 300 amps | |||
| Package Type | AG-ECONO4 | Tray |