The DF900R12IP4D is a PrimePACK™2 IGBT module for chopper applications, integrating a Trench/Fieldstop IGBT4 with 1200 V blocking voltage and 900 A nominal collector current, peaking at 1800 A. It includes an enlarged Emitter Controlled 4 diode with the same current ratings. The module operates with an extended junction temperature up to 175°C and dissipates up to 5.10 kW. It has 4 kV AC 1-minute insulation, a CTI > 400, and high creepage (33.0 mm) and clearance (19.0 mm) distances. A low thermal resistance substrate supports high power cycling, and an integrated NTC thermistor offers 5.00 kΩ resistance at 25°C. The module weighs 825 g and uses M5 mounting screws with 3.00-6.00 Nm torque.
IGBT Modules IGBT MODULES 1200V 900A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DF900R12IP4D |
| Product Name | IGBT Modules |