FF2400RB12IP7 is a PrimePACK™3+ B-series IGBT module designed for three-level converter applications, featuring a 1200 V blocking voltage, a continuous collector current of 2400 A, and a maximum junction temperature of 150°C with overload capability up to 175°C. It integrates TRENCHSTOP™ IGBT7 technology and an Emitter Controlled 7 diode, with an NTC temperature sensor. The module has a creepage distance of 36.0 mm and clearance of 21.0 mm, with a comparative tracking index greater than 400. It is rated for a storage temperature range of -40°C to 150°C and has a module stray inductance of 5 nH. The device weighs 1400 g and is qualified for industrial applications according to IEC 60747, IEC 60749, and IEC 60068.
PrimePACK™ 3+ 1200 V, 2400 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF2400RB12IP7 |
| Product Name | Power - IGBT - IGBT Modules - FF2400RB12IP7 |
| VCES | 1200 volts |
| VCE(on) | 1.27 volts |
| IC(max) | 2400 amps |