Infineon Technologies AG IGBTs - Modules - F475R06W1E3BOMA1 F475R06W1E3BOMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 871404-F475R06W1E3BO MA1 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 100 A 275 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: F475R06 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: F4-75R06W1E3, F4-75R06W1E3-ND, SP000257413
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 871404-F475R06W1E3BO MA1 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 100 A 275 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: F475R06 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: F4-75R06W1E3, F4-75R06W1E3-ND, SP000257413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - F475R06W1E3BOMA1 - 871404-F475R06W1E3BOMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - F475R06W1E3BOMA1
871404-F475R06W1E3BOMA1
IGBTs - Modules - F475R06W1E3BOMA1 871404-F475R06W1E3BOMA1
Manufacturer: Infineon Technologies Win Source Part Number: 871404-F475R06W1E3BO MA1 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 100 A 275 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: F475R06 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: F4-75R06W1E3, F4-75R06W1E3-ND, SP000257413

Manufacturer: Infineon Technologies
Win Source Part Number: 871404-F475R06W1E3BOMA1
Operating Temperature Range: -40°C ~ 150°C
Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 100 A 275 W Chassis Mount Module
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: F475R06
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: F4-75R06W1E3, F4-75R06W1E3-ND, SP000257413

Buy Now Datasheet
Singapore, Singapore
600V 100A 275W IGBT Transistor
297-F475R06W1E3BOMA1
600V 100A 275W IGBT Transistor 297-F475R06W1E3BOMA1
IGBT MOD 600V 100A 275W Product overview: F475R06W1E3BOMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 275W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 275W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-F475R06W1E3BOMA1 can be used for catalog matching and distributor lookup.

IGBT MOD 600V 100A 275W Product overview: F475R06W1E3BOMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 275W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 275W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-F475R06W1E3BOMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - 448-F475R06W1E3BOMA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 275W Chassis Mount Module

IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 275W Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - F475R06W1E3BOMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
F475R06W1E3BOMA1
Discrete Semiconductor Products - Transistors - IGBTs F475R06W1E3BOMA1
IGBT MOD 600V 100A 275W

IGBT MOD 600V 100A 275W

Supplier's Site
Igbt Mod, N-Ch, 600V, 100A/150Deg C/275W; Continuous Collector Current Infineon - 13AC8781 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, N-Ch, 600V, 100A/150Deg C/275W; Continuous Collector Current Infineon
13AC8781
Igbt Mod, N-Ch, 600V, 100A/150Deg C/275W; Continuous Collector Current Infineon 13AC8781
IGBT MOD, N-CH, 600V, 100A/150DEG C/275W; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:275W; Operating Temperature Max:150°C; IGBT Termination:Press Fit RoHS Compliant: Yes

IGBT MOD, N-CH, 600V, 100A/150DEG C/275W; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:275W; Operating Temperature Max:150°C; IGBT Termination:Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet
IGBT Modules F475R06W1E3BOMA1
IGBT MOD 600V 100A 275W

IGBT MOD 600V 100A 275W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 871404-F475R06W1E3BOMA1 297-F475R06W1E3BOMA1 448-F475R06W1E3BOMA1-ND F475R06W1E3BOMA1 13AC8781 F475R06W1E3BOMA1
Product Name IGBTs - Modules - F475R06W1E3BOMA1 600V 100A 275W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt Mod, N-Ch, 600V, 100A/150Deg C/275W; Continuous Collector Current Infineon IGBT Modules
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; Module Tray Module TO-3 Module
Features IGBT Module Trench Field Stop Three Phase Inverter 600 V 100 A 275 W Chassis Mount Module
Unlock Full Specs
to access all available technical data