Infineon Technologies AG 1.2KV 200A IGBT Transistor FF150R12ME3G

Description
IGBT Modules N-CH 1.2KV 200A Product overview: FF150R12ME3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 200A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF150R12ME3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT Modules N-CH 1.2KV 200A Product overview: FF150R12ME3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 200A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF150R12ME3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 200A IGBT Transistor - 297-FF150R12ME3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 200A IGBT Transistor
297-FF150R12ME3G
1.2KV 200A IGBT Transistor 297-FF150R12ME3G
IGBT Modules N-CH 1.2KV 200A Product overview: FF150R12ME3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 200A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF150R12ME3G can be used for catalog matching and distributor lookup.

IGBT Modules N-CH 1.2KV 200A Product overview: FF150R12ME3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 200A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF150R12ME3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1324962-FF150R12ME3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1324962-FF150R12ME3G
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1324962-FF150R12ME3G
Manufacturer: Infineon Technologies Win Source Part Number: 1324962-FF150R12ME3G Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 695 W Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 200 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 150A Current - Collector Cutoff (Max): 5 mA Input Capacitance (Cies) @ Vce: 10.5 nF @ 25 V NTC Thermistor: Yes Supplier Device Package: AG-ECONOD-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: 2156-FF150R12ME3G,IN FINFFF150R12ME3G RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324962-FF150R12ME3G
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 695 W
Configuration: Half Bridge
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 200 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 150A
Current - Collector Cutoff (Max): 5 mA
Input Capacitance (Cies) @ Vce: 10.5 nF @ 25 V
NTC Thermistor: Yes
Supplier Device Package: AG-ECONOD-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Other Part Number: 2156-FF150R12ME3G,INFINFFF150R12ME3G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FF150R12ME3G
IGBT Modules FF150R12ME3G
IGBT Modules N-CH 1.2KV 200A

IGBT Modules N-CH 1.2KV 200A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FF150R12ME3G 1324962-FF150R12ME3G FF150R12ME3G
Product Name 1.2KV 200A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules
PD 695 milliwatts
Unlock Full Specs
to access all available technical data